PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. It has a maximum collector-emitter voltage of -50 V and an output current capability of -500 mA. Built-in bias resistors have a ratio tolerance of ±10 % and operate up to a junction temperature of 175 °C. The device is AEC-Q101 qualified and designed for digital switching applications, reducing component count and simplifying circuit design. The NPN complement is PDTD113EU.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTD113EU
Features and benefits
Applications
TRANS PREBIAS PNP 50V SOT323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323
TRANS PREBIAS PNP 50V SOT323
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V SOT323
Bipolar Transistors - Pre-Biased 500mA 50V PNP resistor-equipped
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PDTB113EUF | 1727-PDTB113EUFCT-ND | 29AK3086 | PDTB113EUF | PDTB113EUF |
| Product Name | 50 V, 500 mA PNP resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3 | Automotive | |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |