Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistors PDTC144EQBZ

Description
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQB 4.7 4.7 SOT8015 MO-340BA PDTA143EQB PDTC114EQB 10 10 PDTA114EQB PDTC124EQB 22 22 PDTA124EQB PDTC144EQB 47 47 PDTA144EQB Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQB 4.7 4.7 SOT8015 MO-340BA PDTA143EQB PDTC114EQB 10 10 PDTA114EQB PDTC124EQB 22 22 PDTA124EQB PDTC144EQB 47 47 PDTA144EQB Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN resistor-equipped transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 x 1.0 x 0.48 mm and 0.48 mm in height. Features built-in bias resistors (R1 = 47 kΩ, R2 = 47 kΩ) to simplify circuit design, reduce component count, and support Automatic Optical Inspection. Maximum collector-emitter voltage is 50 V, maximum output current is 100 mA, and total power dissipation is up to 420 mW under optimized PCB conditions. Junction temperature ranges from -55 °C to 150 °C. Designed for digital applications, IC input control, and load switching as a cost-saving alternative to the BC847 series.

Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN resistor-equipped transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 x 1.0 x 0.48 mm and 0.48 mm in height. Features built-in bias resistors (R1 = 47 kΩ, R2 = 47 kΩ) to simplify circuit design, reduce component count, and support Automatic Optical Inspection. Maximum collector-emitter voltage is 50 V, maximum output current is 100 mA, and total power dissipation is up to 420 mW under optimized PCB conditions. Junction temperature ranges from -55 °C to 150 °C. Designed for digital applications, IC input control, and load switching as a cost-saving alternative to the BC847 series.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistors - PDTC144EQBZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistors
PDTC144EQBZ
50 V, 100 mA NPN resistor-equipped transistors PDTC144EQBZ
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQB 4.7 4.7 SOT8015 MO-340BA PDTA143EQB PDTC114EQB 10 10 PDTA114EQB PDTC124EQB 22 22 PDTA124EQB PDTC144EQB 47 47 PDTA144EQB Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEDEC

PDTC143EQB

4.7

4.7

SOT8015

MO-340BA

PDTA143EQB

PDTC114EQB

10

10

PDTA114EQB

PDTC124EQB

22

22

PDTA124EQB

PDTC144EQB

47

47

PDTA144EQB

Features and benefits

  • 100 mA output current capability
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Digital applications
  • Cost saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC144EQBZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC144EQBZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC144EQBZTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC144EQBZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC144EQBZDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC144EQBZDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC144EQBZCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC144EQBZCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC144EQBZCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
 - PDTC144EQBZ - Rochester Electronics
Newburyport, MA, United States
NPN resistor-equipped transistors

NPN resistor-equipped transistors

Supplier's Site Datasheet
Rf Transistor, Npn, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia - 73AJ9899 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia
73AJ9899
Rf Transistor, Npn, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia 73AJ9899
RF TRANSISTOR, NPN, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC144EQBZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC144EQBZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC144EQBZ
TRANS PREBIAS NPN 50V 0.1A 3DFN

TRANS PREBIAS NPN 50V 0.1A 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC144EQBZ 1727-PDTC144EQBZTR-ND PDTC144EQBZ 73AJ9899 PDTC144EQBZ
Product Name 50 V, 100 mA NPN resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Rf Transistor, Npn, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8015 SOT8015 3-XDFN Exposed Pad SOT8015 TO-3 3-XDFN Exposed Pad
Polarity NPN NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
 - BC807-16LR - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers