PNP/PNP low VCEsat (BISS) double transistor in a leadless DFN2020D-6 (SOT1118D) surface-mounted plastic package measuring 2 × 2 × 0.65 mm, featuring an exposed heat sink for improved thermal and electrical conductivity. Each transistor supports a maximum collector current of 1 A and a peak pulse collector current of 1.5 A, with a collector-emitter voltage rating of 60 V and a collector-emitter saturation resistance of 360 mΩ at -0.5 A collector current. The device is AEC-Q101 qualified and suitable for load switching, battery-powered devices, and power management applications.
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 125MHz 370mW Surface Mount DFN2020D-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 125MHz 370mW Surface Mount DFN2020D-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 125MHz 370mW Surface Mount DFN2020D-6
TRANS, DUAL PNP, AEC-Q101, -60V, SOT1118D; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-60V; Power Dissipation Pd:510mW; DC Collector Current:-1A; DC Current Gain hFE:70hFE; Transistor Case Style:SOT-1118; No. ofRoHS Compliant: Yes
IC TRANS PNP/PNP 60V SOT1118
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS5160PAPSX | 1727-PBSS5160PAPSXDKR-ND | 99Y2062 | PBSS5160PAPSX |
| Product Name | 60 V, 1 A PNP/PNP low VCEsat transistor | Bipolar Transistor Arrays | Trans, Dual Pnp, Aec-Q101, -60V, Sot1118D; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1118D SOT1118D | 6-UDFN Exposed Pad | TO-3 | DFN2020D-6 |
| Polarity | PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Trans, Dual Pnp, Aec-Q101, -60V, Sot1118D; Transistor Polarity Nexperia |