Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = open PDTC124TT,215

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistor R1 = 22 kΩ and R2 open, designed for general purpose switching and amplification in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA. The device is AEC-Q101 qualified for automotive applications and dissipation is limited to 250 mW at ambient temperatures up to 25 °C.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistor R1 = 22 kΩ and R2 open, designed for general purpose switching and amplification in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA. The device is AEC-Q101 qualified for automotive applications and dissipation is limited to 250 mW at ambient temperatures up to 25 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = open - PDTC124TT,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = open
PDTC124TT,215
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = open PDTC124TT,215
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA124TT

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124TT,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124TT,215TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124TT,215TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124TT,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124TT,215CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124TT,215CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124TT,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124TT,215DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124TT,215DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - PDTC124TT,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
22 kOhm Bipolar Transistor
292-PDTC124TT,215
22 kOhm Bipolar Transistor 292-PDTC124TT,215
PDTC124T series - NPN resistor-equipped transistors; R1 = 22 kOhm, R2 = open TO-236 3-Pin Product overview: PDTC124TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC124TT,215 can be used for catalog matching and distributor lookup.

PDTC124T series - NPN resistor-equipped transistors; R1 = 22 kOhm, R2 = open TO-236 3-Pin Product overview: PDTC124TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC124TT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124TT,215 - 1087223-PDTC124TT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124TT,215
1087223-PDTC124TT,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124TT,215 1087223-PDTC124TT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087223-PDTC124TT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087223-PDTC124TT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - PDTC124TT,215 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC124TT,215
Single, Pre-Biased Bipolar Transistors PDTC124TT,215
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 38K6615 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
38K6615
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 38K6615
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:-; No. of Pins:3 Pin RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:-; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 100 Rohs Compliant Nexperia - 93X4580 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 100 Rohs Compliant Nexperia
93X4580
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 100 Rohs Compliant Nexperia 93X4580
Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 250 mW, 100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 250 mW, 100 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC124TT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC124TT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC124TT,215
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC124TT,215 1727-PDTC124TT,215TR-ND PDTC124TT,215 292-PDTC124TT,215 1087223-PDTC124TT,215 PDTC124TT,215 38K6615 93X4580 PDTC124TT,215
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = open Single, Pre-Biased Bipolar Transistors 22 kOhm Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124TT,215 Single, Pre-Biased Bipolar Transistors Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 100 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 Automotive
Polarity NPN NPN NPN; NPN - Pre-Biased NPN - Pre-Biased; NPN NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers