IGBT MODULE LOW POWER EASY
MOSFET, SIC, N-CH, 1.2KV, 150A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:150A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FF8MR12W2M1PB11BPSA1 | 91AH7525 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | Mosfet, Sic, N-Ch, 1.2Kv, 150A, Module; Mosfet Module Configuration Infineon |
| Packing Method | Tray |