The FP40R12KT3 is an IGBT module for inverter and brake-chopper applications, rated at 1200 V and 40 A continuous collector current. It integrates an IGBT, freewheeling diode, and NTC thermistor in a module package with a copper baseplate, measuring 107 mm × 52 mm × 17 mm. The IGBT has a total power dissipation of 210 W and a thermal resistance of 0.68 K/W from junction to case; the diode dissipates 105 W with 2.30 K/W. It operates from -40 °C to 125 °C and meets IEC 60286-3 and IEC 61140 isolation standards with 10.0 mm creepage and 7.5 mm clearance. Mounting requires M5 screws at 3.00-6.00 Nm torque. The module weighs 180 g.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP40R12KT3 |
| Product Name | IGBT Modules |