Infineon Technologies AG IGBT Modules FP35R12W2T7_B11

Description
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1min insulation Al2O3 substrate with low thermal resistance High power density Compact design PressFIT contact technology Applications General purpose motor drive - variating frequency and voltage HVAC control module Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Designers who used this product also designed with FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules
Request a Quote
Description
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1min insulation Al2O3 substrate with low thermal resistance High power density Compact design PressFIT contact technology Applications General purpose motor drive - variating frequency and voltage HVAC control module Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Designers who used this product also designed with FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FP35R12W2T7_B11 is an EasyPIM™ 2B module for motor drives, auxiliary inverters, and HVAC systems, featuring TRENCHSTOP™ IGBT7 and emitter-controlled diodes with PressFIT contact technology. It is rated for 1200 V collector-emitter voltage and 35 A continuous collector current, with peak current handling up to 70 A. The module operates at junction temperatures up to 175 °C and provides 2.5 kV AC insulation for one minute. The package has a mass of 39 g and uses an aluminum oxide DCB substrate for low thermal resistance. Internal gate resistance is 0.0 Ω, with input capacitance of 6.62 nF and reverse recovery charge up to 6.52 μC for the inverter diodes. It includes an NTC thermistor with 5 kΩ resistance at 25 °C and a B-constant of 3375 K for 25/50.

Datasheet Summary
Powered by GS/AI

FP35R12W2T7_B11 is an EasyPIM™ 2B module for motor drives, auxiliary inverters, and HVAC systems, featuring TRENCHSTOP™ IGBT7 and emitter-controlled diodes with PressFIT contact technology. It is rated for 1200 V collector-emitter voltage and 35 A continuous collector current, with peak current handling up to 70 A. The module operates at junction temperatures up to 175 °C and provides 2.5 kV AC insulation for one minute. The package has a mass of 39 g and uses an aluminum oxide DCB substrate for low thermal resistance. Internal gate resistance is 0.0 Ω, with input capacitance of 6.62 nF and reverse recovery charge up to 6.52 μC for the inverter diodes. It includes an NTC thermistor with 5 kΩ resistance at 25 °C and a B-constant of 3375 K for 25/50.

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP35R12W2T7_B11 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP35R12W2T7_B11
IGBT Modules FP35R12W2T7_B11
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1min insulation Al2O3 substrate with low thermal resistance High power density Compact design PressFIT contact technology Applications General purpose motor drive - variating frequency and voltage HVAC control module Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Designers who used this product also designed with FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules FP15R12W1T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules

EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology.


Summary of Features

  • Low VCEsat
  • TRENCHSTOP™ IGBT7
  • Overload operation up to 175°C
  • 2.5 kV AC 1min insulation
  • Al2O3 substrate with low thermal resistance
  • High power density
  • Compact design
  • PressFIT contact technology

Applications

  • General purpose motor drive - variating frequency and voltage
  • HVAC control module
  • Industrial motor drives and controls
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Servo motor drive and control

Designers who used this product also designed with


  • FP15R12W1T7_B11 |
    IGBT modules
  • FP10R12W1T7_B11 |
    IGBT modules
  • FP15R12W1T7_B11 |
    IGBT modules
  • FP10R12W1T7_B11 |
    IGBT modules
  • FP15R12W1T7_B11 |
    IGBT modules
  • FP10R12W1T7_B11 |
    IGBT modules
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP35R12W2T7_B11
Product Name IGBT Modules
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data