FP15R12W1T7P is an EasyPIM™ module integrating a three-phase inverter with TRENCHSTOP™ IGBT7 transistors, emitter-controlled diodes, a brake chopper, and an NTC thermistor, all with pre-applied thermal interface material. It is packaged in a compact design with solder contact technology, featuring an Al₂O₃ DCB substrate and 2.5 kV AC 1-minute insulation. The module supports continuous collector current up to 15 A at 110 °C and peak collector current up to 30 A, with an operating junction temperature up to 175 °C. Package mass is 24 g, and it complies with IEC 60747, IEC 60749, and IEC 60068 standards for industrial applications.
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and pre-applied Thermal Interface Material.
Summary of Features
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP15R12W1T7P |
| Product Name | IGBT Modules |
| VCE(on) | 1.6 volts |