Infineon Technologies AG Power - IGBT - IGBT Modules - FP25R12W2T4P FP25R12W2T4P

Description
EasyPIM™ 2B 1200 V, 25 A PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP25R12W2T4P_B11 Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Motor Control Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
EasyPIM™ 2B 1200 V, 25 A PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP25R12W2T4P_B11 Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Motor Control Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FP25R12W2T4P - FP25R12W2T4P - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FP25R12W2T4P
FP25R12W2T4P
Power - IGBT - IGBT Modules - FP25R12W2T4P FP25R12W2T4P
EasyPIM™ 2B 1200 V, 25 A PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP25R12W2T4P_B11 Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Motor Control Residential air conditioning: Smart (IoT) and efficient cooling

EasyPIM™ 2B 1200 V, 25 A PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP25R12W2T4P_B11


Summary of Features

  • High power density
  • Established Easy module concept
  • Integrated temperature sensor available
  • Low stray inductance module design
  • RoHS-compliant modules

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • Motor Control
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP25R12W2T4P
Product Name Power - IGBT - IGBT Modules - FP25R12W2T4P
VCE(on) 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AUIRG4BC30USTRL-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
6 suppliers
1200V 300A 1250W IGBT Transistor - 297-BSM150GB120DLCHOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 1250 milliwatts
TJ -40 to 125 C (-40 to 257 F)
Package Type Tray
View Details
4 suppliers