Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
Infineon FP100R12KT4B11BOSA1 IGBT Module
Infineon FP100R12KT4B11BOSA1 IGBT Module
Infineon FP100R12KT4B11BOSA1 IGBT Module
IGBT Module Trench Field Stop Three Phase Inverter 1200V 100A 515W Chassis Mount Module
IGBT MOD 1200V 100A 515W
| Rochester Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP100R12KT4B11BOSA1 | 2445377P | FP100R12KT4B11BOSA1-ND | FP100R12KT4B11BOSA1 |
| Product Name | IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | AG-ECONO3B-411 | Module |