Infineon Technologies AG IGBT Modules FP10R12W1T4PB11BPSA1

Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 20A 20mW Chassis Mount Module
Request a Quote Datasheet
Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 20A 20mW Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP10R12W1T4PB11BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 1200V 20A 20mW Chassis Mount Module

IGBT Module Trench Field Stop Three Phase Inverter 1200V 20A 20mW Chassis Mount Module

Buy Now Datasheet
 - FP10R12W1T4PB11BPSA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 20A I(C), 1200V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 20A I(C), 1200V V(BR)CES, N-Channel

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules LOW POWER EASY

IGBT Modules LOW POWER EASY

Buy Now Datasheet
Igbt Mod, Seven Npn, 1.2Kv, 10A; Dc Collector Current Infineon - 93AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Mod, Seven Npn, 1.2Kv, 10A; Dc Collector Current Infineon
93AC7013
Igbt Mod, Seven Npn, 1.2Kv, 10A; Dc Collector Current Infineon 93AC7013
IGBT MOD, SEVEN NPN, 1.2KV, 10A; DC Collector Current:10A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:Module; No. of Pins:23Pins; RoHS Compliant: Yes

IGBT MOD, SEVEN NPN, 1.2KV, 10A; DC Collector Current:10A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:Module; No. of Pins:23Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP10R12W1T4PB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP10R12W1T4PB11BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FP10R12W1T4PB11BPSA1
IGBT MOD 1200V 20A 20MW

IGBT MOD 1200V 20A 20MW

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP10R12W1T4PB11BPSA1-ND FP10R12W1T4PB11BPSA1 FP10R12W1T4PB11BPSA1 93AC7013 FP10R12W1T4PB11BPSA1
Product Name IGBT Modules IGBT Modules Igbt Mod, Seven Npn, 1.2Kv, 10A; Dc Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
Package Type Module AG-EASY1B-411 TO-3
Unlock Full Specs
to access all available technical data