Infineon Technologies AG 1200V 40A IGBT Transistor FP40R12KE3G

Description
IGBT Modules 1200V 40A PIM Product overview: FP40R12KE3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP40R12KE3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT Modules 1200V 40A PIM Product overview: FP40R12KE3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP40R12KE3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V 40A IGBT Transistor - 297-FP40R12KE3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 40A IGBT Transistor
297-FP40R12KE3G
1200V 40A IGBT Transistor 297-FP40R12KE3G
IGBT Modules 1200V 40A PIM Product overview: FP40R12KE3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP40R12KE3G can be used for catalog matching and distributor lookup.

IGBT Modules 1200V 40A PIM Product overview: FP40R12KE3G from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP40R12KE3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 8386888 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8386888
IGBTs 8386888
IGBT Module N-CH 1.2KV 55A AG-ECONO3-3

IGBT Module N-CH 1.2KV 55A AG-ECONO3-3

Supplier's Site
IGBTs - 1248788 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1248788
IGBTs 1248788
IGBT Module N-CH 1.2KV 55A AG-ECONO3-3

IGBT Module N-CH 1.2KV 55A AG-ECONO3-3

Supplier's Site
IGBTs - Modules - FP40R12KE3G - 1175098-FP40R12KE3G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FP40R12KE3G
1175098-FP40R12KE3G
IGBTs - Modules - FP40R12KE3G 1175098-FP40R12KE3G
Manufacturer: eupec GmbH Win Source Part Number: 1175098-FP40R12KE3G Manufacturer Homepage: www.eupec.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: eupec GmbH
Win Source Part Number: 1175098-FP40R12KE3G
Manufacturer Homepage: www.eupec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
IGBT Modules
FP40R12KE3G
IGBT Modules FP40R12KE3G
IGBT Modules 1200V 40A PIM

IGBT Modules 1200V 40A PIM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FP40R12KE3G 8386888 1175098-FP40R12KE3G FP40R12KE3G
Product Name 1200V 40A IGBT Transistor IGBTs IGBTs - Modules - FP40R12KE3G IGBT Modules
PD 210 milliwatts
Unlock Full Specs
to access all available technical data