Infineon Technologies AG IGBT Modules FF750R17ME7DB11BPSA1

Description
IGBT MODULE 1700V 750A
Request a Quote Datasheet
Description
IGBT MODULE 1700V 750A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 448-FF750R17ME7DB11BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT MODULE 1700V 750A

IGBT MODULE 1700V 750A

Buy Now Datasheet
IGBTs - 2500225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon FF750R17ME7DB11BPSA1

Infineon FF750R17ME7DB11BPSA1

Supplier's Site
IGBTs - 2500225 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2500225
IGBTs 2500225
Infineon FF750R17ME7DB11BPSA1

Infineon FF750R17ME7DB11BPSA1

Supplier's Site
IGBTs - 2500224 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2500224
IGBTs 2500224
Infineon FF750R17ME7DB11BPSA1

Infineon FF750R17ME7DB11BPSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FF750R17ME7DB11BPSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
FF750R17ME7DB11BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FF750R17ME7DB11BPSA1
MEDIUM POWER ECONO

MEDIUM POWER ECONO

Supplier's Site
Igbt Module, 1.7Kv, 750A Rohs Compliant Infineon - 34AK2246 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 1.7Kv, 750A Rohs Compliant Infineon
34AK2246
Igbt Module, 1.7Kv, 750A Rohs Compliant Infineon 34AK2246
IGBT MODULE, 1.7KV, 750A ROHS COMPLIANT: YES

IGBT MODULE, 1.7KV, 750A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-FF750R17ME7DB11BPSA1-ND 2500225P FF750R17ME7DB11BPSA1 34AK2246
Product Name IGBT Modules IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt Module, 1.7Kv, 750A Rohs Compliant Infineon
Package Type Module EconoDUALTM3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IRGP4640PBF - 875218-IRGP4640PBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 65 A 250 W Through Hole TO-247AC
View Details