Infineon Technologies AG IGBT Modules FP35R12KT4

Description
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also avaiable with Thermal Interface Material or as variation with PressFIT mounting technology. Summary of Features Low stray inductance module design High reliability and power density Copper base plate for optimized heat spread Solderable pins Low switching losses High switching frequency RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Home appliances Industrial Motor Control Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs IKW50N65WR5 | IGBT discretes 1ED020I12-F2 | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs IKW50N65WR5 | IGBT discretes 1ED020I12-F2 | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs 1 2
Request a Quote Datasheet
Description
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also avaiable with Thermal Interface Material or as variation with PressFIT mounting technology. Summary of Features Low stray inductance module design High reliability and power density Copper base plate for optimized heat spread Solderable pins Low switching losses High switching frequency RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Home appliances Industrial Motor Control Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs IKW50N65WR5 | IGBT discretes 1ED020I12-F2 | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs IKW50N65WR5 | IGBT discretes 1ED020I12-F2 | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP35R12KT4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP35R12KT4
IGBT Modules FP35R12KT4
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also avaiable with Thermal Interface Material or as variation with PressFIT mounting technology. Summary of Features Low stray inductance module design High reliability and power density Copper base plate for optimized heat spread Solderable pins Low switching losses High switching frequency RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Home appliances Industrial Motor Control Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs IKW50N65WR5 | IGBT discretes 1ED020I12-F2 | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs IKW50N65WR5 | IGBT discretes 1ED020I12-F2 | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1ED3124MC12H | Gate driver ICs 1ED3491MC12M | Gate driver ICs 1 2

EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also avaiable with Thermal Interface Material or as variation with PressFIT mounting technology.


Summary of Features

  • Low stray inductance module design
  • High reliability and power density
  • Copper base plate for optimized heat spread
  • Solderable pins
  • Low switching losses
  • High switching frequency
  • RoHS-compliant modules

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • Commercial HVAC
  • General purpose motor drive - variating frequency and voltage
  • Home appliances
  • Industrial
  • Motor Control

Designers who used this product also designed with


  • 1EDI20I12MF |
    Gate driver ICs
  • 1ED3124MC12H |
    Gate driver ICs
  • 1ED3491MC12M |
    Gate driver ICs
  • IKW50N65WR5 |
    IGBT discretes
  • 1ED020I12-F2 |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 1ED3124MC12H |
    Gate driver ICs
  • 1ED3491MC12M |
    Gate driver ICs
  • IKW50N65WR5 |
    IGBT discretes
  • 1ED020I12-F2 |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 1ED3124MC12H |
    Gate driver ICs
  • 1ED3491MC12M |
    Gate driver ICs

1
2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FP35R12KT4
IGBT Modules FP35R12KT4
IGBT Modules IGBT-MODULE

IGBT Modules IGBT-MODULE

Buy Now Datasheet
Transistors - FP35R12KT4 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FP35R12KT4
Transistors FP35R12KT4
IGBT Transistors / Modules ROHS

IGBT Transistors / Modules ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number FP35R12KT4 FP35R12KT4 FP35R12KT4
Product Name IGBT Modules IGBT Modules Transistors
VCE(on) 1.85 volts
Unlock Full Specs
to access all available technical data