IGBT Module Trench Field Stop Half Bridge 1700V 600A 20mW Chassis Mount Module
IGBT Modules MEDIUM POWER ECONO
IGBT MOD 1700V 600A 20MW
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 448-FF300R17ME4PBPSA1-ND | FF300R17ME4PBPSA1 | FF300R17ME4PBPSA1 |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |