EconoDUAL™ 3 650 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode and NTC.
Also available with PressFIT contact technology.
Summary of Features
Increased blocking voltage capability to 650V
Increased DC link voltage
High short circuit capability
Self limiting short circuit current
High current density
Tvj op = 150°C
High surge current capability
High power density
Integrated NTC temperature sensor
Isolated copper base plate
Standard housing
Benefits
Compact modules
Easy and most reliable assembly
No plugs and cables required
Ideal for low inductive system designs
Applications
Commercial, construction and agricultural vehicles (CAV)
General purpose motor drive - variating frequency and voltage
Motor Control
Offline UPS - high frequency transformers
Photovoltaic
EconoDUAL™ 3 650 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode and NTC.
Also available with PressFIT contact technology.
Summary of Features
- Increased blocking voltage capability to 650V
- Increased DC link voltage
- High short circuit capability
- Self limiting short circuit current
- High current density
- Tvj op = 150°C
- High surge current capability
- High power density
- Integrated NTC temperature sensor
- Isolated copper base plate
- Standard housing
Benefits
- Compact modules
- Easy and most reliable assembly
- No plugs and cables required
- Ideal for low inductive system designs
Applications
- Commercial, construction and agricultural vehicles (CAV)
- General purpose motor drive - variating frequency and voltage
- Motor Control
- Offline UPS - high frequency transformers
- Photovoltaic