The FP150R07N3E4 is an EconoPIM™3 module with trench/fieldstop IGBT4 and emitter-controlled diode, designed for motor drives and inverter applications. It features a copper base plate, solder contact technology, and an integrated NTC temperature sensor. The module has a maximum collector-emitter voltage of 650 V, a continuous collector current of 150 A at 55°C, and a peak collector current of 300 A. It supports a maximum junction temperature of 175°C and has a total power dissipation of 430 W. The gate-emitter voltage is rated at ±20 V, and the module meets UL 94 V-0 flammability standard and is UL-approved (E83335). The package measures 100 mm × 62 mm with a height of 25 mm.
IGBT Modules IGBT Module 150A 650V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP150R07N3E4 |
| Product Name | IGBT Modules |