Infineon Technologies AG IGBT Modules FP15R12W1T4P

Description
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP15R12W1T4P_B11. Summary of Features Low switching losses VCEsat with positive temperature coefficient Low VCEsat Al2O3 substrate with low thermal restistance Compact design Solder contact technology Rugged mounting due to integrated mounting clamps Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP15R12W1T4P_B11. Summary of Features Low switching losses VCEsat with positive temperature coefficient Low VCEsat Al2O3 substrate with low thermal restistance Compact design Solder contact technology Rugged mounting due to integrated mounting clamps Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP15R12W1T4P - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP15R12W1T4P
IGBT Modules FP15R12W1T4P
EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP15R12W1T4P_B11. Summary of Features Low switching losses VCEsat with positive temperature coefficient Low VCEsat Al2O3 substrate with low thermal restistance Compact design Solder contact technology Rugged mounting due to integrated mounting clamps Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control Residential air conditioning: Smart (IoT) and efficient cooling

EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Also available as variation with PressFIT mounting technology: FP15R12W1T4P_B11.


Summary of Features

  • Low switching losses
  • VCEsat with positive temperature coefficient
  • Low VCEsat
  • Al2O3 substrate with low thermal restistance
  • Compact design
  • Solder contact technology
  • Rugged mounting due to integrated mounting clamps

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP15R12W1T4P
Product Name IGBT Modules
VCE(on) 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC IGBT DVR 1200V DSO8 - 376-1EDI20N12AFXUMA1 - Utmel Electronic Limited
Specs
tf 10 to 9 ns
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
View Details