Infineon Technologies AG IGBT Modules FP100R06KE3BOSA1

Description
IGBT Module Trench Field Stop Three Phase Inverter 600V 100A 335W Chassis Mount Module
Request a Quote Datasheet
Description
IGBT Module Trench Field Stop Three Phase Inverter 600V 100A 335W Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 448-FP100R06KE3BOSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 600V 100A 335W Chassis Mount Module

IGBT Module Trench Field Stop Three Phase Inverter 600V 100A 335W Chassis Mount Module

Buy Now Datasheet
Singapore, Singapore
600V 100A 335W IGBT Transistor
297-FP100R06KE3BOSA1
600V 100A 335W IGBT Transistor 297-FP100R06KE3BOSA1
IGBT MOD 600V 100A 335W Product overview: FP100R06KE3BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 335W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 100A, 335W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP100R06KE3BOSA1 can be used for catalog matching and distributor lookup.

IGBT MOD 600V 100A 335W Product overview: FP100R06KE3BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 335W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 100A, 335W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP100R06KE3BOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2737391 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2737391
IGBTs 2737391
Infineon LOW POWER ECONO FP100R06KE3BOSA

Infineon LOW POWER ECONO FP100R06KE3BOSA

Supplier's Site
IGBTs - 2737390 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2737390
IGBTs 2737390
Infineon LOW POWER ECONO FP100R06KE3BOSA

Infineon LOW POWER ECONO FP100R06KE3BOSA

Supplier's Site
Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules
Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules Series: EconoPIM™ 3 Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase Inverter Operating Temperature: -40°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules
Series: EconoPIM™ 3
Package: Tray
Product Status: Active
IGBT Type: Trench Field Stop
Configuration: Three Phase Inverter
Operating Temperature: -40°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP100R06KE3BOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP100R06KE3BOSA1
Discrete Semiconductor Products - Transistors - IGBTs FP100R06KE3BOSA1
IGBT MOD 600V 100A 335W

IGBT MOD 600V 100A 335W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-FP100R06KE3BOSA1-ND 297-FP100R06KE3BOSA1 2737391 FP100R06KE3BOSA1
Product Name IGBT Modules 600V 100A 335W IGBT Transistor IGBTs Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
Package Type Module Tray Module SOT3
Unlock Full Specs
to access all available technical data