Infineon Technologies AG Power - IGBT - IGBT Modules - FF450R12KT4 FF450R12KT4

Description
62mm C-series 1200 V, 450 A dual IGBT module with fast TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Also available with pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150°C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications High voltage direct current (HVDC) Offline UPS - high frequency transformers Traction Uninterruptible power supplies (UPS) Wind Designers who used this product also designed with FF450R33T3E3_B5 | IGBT modules DD750S65K3 | IGBT modules DZ950N44K | Thyristor / Diode Modules T1500N16TOF VT | Thyristor Discs FZ1200R45KL3_B5 | IGBT modules FF650R17IE4 | IGBT modules FF300R17ME4 | IGBT modules FF450R33T3E3_B5 | IGBT modules DD750S65K3 | IGBT modules DZ950N44K | Thyristor / Diode Modules T1500N16TOF VT | Thyristor Discs FZ1200R45KL3_B5 | IGBT modules FF650R17IE4 | IGBT modules FF300R17ME4 | IGBT modules FF450R33T3E3_B5 | IGBT modules 1 2
Request a Quote Datasheet
Description
62mm C-series 1200 V, 450 A dual IGBT module with fast TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Also available with pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150°C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications High voltage direct current (HVDC) Offline UPS - high frequency transformers Traction Uninterruptible power supplies (UPS) Wind Designers who used this product also designed with FF450R33T3E3_B5 | IGBT modules DD750S65K3 | IGBT modules DZ950N44K | Thyristor / Diode Modules T1500N16TOF VT | Thyristor Discs FZ1200R45KL3_B5 | IGBT modules FF650R17IE4 | IGBT modules FF300R17ME4 | IGBT modules FF450R33T3E3_B5 | IGBT modules DD750S65K3 | IGBT modules DZ950N44K | Thyristor / Diode Modules T1500N16TOF VT | Thyristor Discs FZ1200R45KL3_B5 | IGBT modules FF650R17IE4 | IGBT modules FF300R17ME4 | IGBT modules FF450R33T3E3_B5 | IGBT modules 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FF450R12KT4 - FF450R12KT4 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FF450R12KT4
FF450R12KT4
Power - IGBT - IGBT Modules - FF450R12KT4 FF450R12KT4
62mm C-series 1200 V, 450 A dual IGBT module with fast TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Also available with pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150°C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications High voltage direct current (HVDC) Offline UPS - high frequency transformers Traction Uninterruptible power supplies (UPS) Wind Designers who used this product also designed with FF450R33T3E3_B5 | IGBT modules DD750S65K3 | IGBT modules DZ950N44K | Thyristor / Diode Modules T1500N16TOF VT | Thyristor Discs FZ1200R45KL3_B5 | IGBT modules FF650R17IE4 | IGBT modules FF300R17ME4 | IGBT modules FF450R33T3E3_B5 | IGBT modules DD750S65K3 | IGBT modules DZ950N44K | Thyristor / Diode Modules T1500N16TOF VT | Thyristor Discs FZ1200R45KL3_B5 | IGBT modules FF650R17IE4 | IGBT modules FF300R17ME4 | IGBT modules FF450R33T3E3_B5 | IGBT modules 1 2

62mm C-series 1200 V, 450 A dual IGBT module with fast TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Also available with pre-applied Thermal Interface Material.


Summary of Features

  • Superior solution for frequency controlled inverter drives
  • UL/CSA Certification with UL1557 E83336
  • Operating temperature up to 150°C
  • Optimized switching characteristic like softness and reduced switching losses
  • Existing packages with higher current capability
  • RoHS compliant

Benefits

  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • High voltage direct current (HVDC)
  • Offline UPS - high frequency transformers
  • Traction
  • Uninterruptible power supplies (UPS)
  • Wind

Designers who used this product also designed with


  • FF450R33T3E3_B5 |
    IGBT modules
  • DD750S65K3 |
    IGBT modules
  • DZ950N44K |
    Thyristor / Diode Modules
  • T1500N16TOF VT |
    Thyristor Discs
  • FZ1200R45KL3_B5 |
    IGBT modules
  • FF650R17IE4 |
    IGBT modules
  • FF300R17ME4 |
    IGBT modules
  • FF450R33T3E3_B5 |
    IGBT modules
  • DD750S65K3 |
    IGBT modules
  • DZ950N44K |
    Thyristor / Diode Modules
  • T1500N16TOF VT |
    Thyristor Discs
  • FZ1200R45KL3_B5 |
    IGBT modules
  • FF650R17IE4 |
    IGBT modules
  • FF300R17ME4 |
    IGBT modules
  • FF450R33T3E3_B5 |
    IGBT modules

1
2

Supplier's Site Datasheet
IGBTs - Modules - FF450R12KT4 - 30312-FF450R12KT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FF450R12KT4
30312-FF450R12KT4
IGBTs - Modules - FF450R12KT4 30312-FF450R12KT4
Manufacturer: Infineon Technologies Industrial Power and Controls Americas Win Source Part Number: 30312-FF450R12KT4 Mounting: Chassis Mount Configuration: Half Bridge Input: Standard IGBT Type: Trench Field Stop Input Capacitance (Cies) @ Vce: 28nF @ 25V NTC Thermistor: No Family Name: FF450R12KT4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: Module Maximum Current Collector: 580A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Collector Cut-off Current(Max): 5mA Maximum Power Dissipation: 2400W Collector-emitter saturation voltage(Max): 2.15V @ 15V, 450A Alternative Parts (Cross-Reference): SKM 400GB128D; MII400-12E4; SKM300GB12E4; MG12400D-BN2MM; Introduction Date: November 06, 2007 ECCN: EAR99 Country of Origin: Hungary Estimated EOL Date: 2030 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies Industrial Power and Controls Americas
Win Source Part Number: 30312-FF450R12KT4
Mounting: Chassis Mount
Configuration: Half Bridge
Input: Standard
IGBT Type: Trench Field Stop
Input Capacitance (Cies) @ Vce: 28nF @ 25V
NTC Thermistor: No
Family Name: FF450R12KT4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: Module
Maximum Current Collector: 580A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Collector Cut-off Current(Max): 5mA
Maximum Power Dissipation: 2400W
Collector-emitter saturation voltage(Max): 2.15V @ 15V, 450A
Alternative Parts (Cross-Reference): SKM 400GB128D; MII400-12E4; SKM300GB12E4; MG12400D-BN2MM;
Introduction Date: November 06, 2007
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2030
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2KV 580A IGBT Transistor
297-FF450R12KT4
1.2KV 580A IGBT Transistor 297-FF450R12KT4
IGBT Modules N-CH 1.2KV 580A Product overview: FF450R12KT4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 580A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 580A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R12KT4 can be used for catalog matching and distributor lookup.

IGBT Modules N-CH 1.2KV 580A Product overview: FF450R12KT4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 580A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 580A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R12KT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EUPC IBGTs - FF450R12KT4 - Galco Industrial Electronics
Madison Heights, MI, United States
EUPC IBGTs
FF450R12KT4
EUPC IBGTs FF450R12KT4
IGBT,Dual,1200V,450A

IGBT,Dual,1200V,450A

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FF450R12KT4
IGBT Modules FF450R12KT4
IGBT Modules N-CH 1.2KV 580A

IGBT Modules N-CH 1.2KV 580A

Buy Now Datasheet
Transistors - FF450R12KT4 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FF450R12KT4
Transistors FF450R12KT4
IGBT Modules N-CH 1.2KV 580A

IGBT Modules N-CH 1.2KV 580A

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number FF450R12KT4 30312-FF450R12KT4 297-FF450R12KT4 FF450R12KT4 FF450R12KT4 FF450R12KT4
Product Name Power - IGBT - IGBT Modules - FF450R12KT4 IGBTs - Modules - FF450R12KT4 1.2KV 580A IGBT Transistor EUPC IBGTs IGBT Modules Transistors
VCE(on) 1.75 volts 2.15 volts
IC(max) 450 amps
Package Type AG-62MMHB SOT3; Module Tray
Packing Method Tray; TRAY Tray
Unlock Full Specs
to access all available technical data