The FF50R12RT4 is a 34mm IGBT module with a Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode, designed for high-power converters, motor drives, and UPS systems. It has a collector-emitter voltage rating of 1200V and a continuous collector current of 50A at 100°C, with a peak current of 100A. The maximum junction operating temperature is 150°C, and the total power dissipation is 285W. The device features an isolated base plate, a standard housing, and a positive temperature coefficient for VCEsat. The module has a 4kV RMS isolation voltage, 127mm contact spacing, and 197.5mm across-contact spacing. The weight is 160g, and the operating storage temperature ranges from -40°C to 125°C. It is qualified for industrial applications with M3.00-5.00Nm mounting torque for the DC terminals and M2.5-5.0Nm for the AC terminals.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF50R12RT4 |
| Product Name | IGBT Modules |