Infineon Technologies AG IGBT Modules FF600R12KE4_E

Description
62 mm C-series 1200 V, 600 A IGBT module with emitter controlled HE diode and fast TRENCHSTOP™ IGBT4. Summary of Features Tvj op = 150°C RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Flexibility Optimal electrical performance Highest reliability Applications Central inverter solutions Energy Storage Systems Industrial automation Motor Control Photovoltaic
Request a Quote Datasheet
Description
62 mm C-series 1200 V, 600 A IGBT module with emitter controlled HE diode and fast TRENCHSTOP™ IGBT4. Summary of Features Tvj op = 150°C RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Flexibility Optimal electrical performance Highest reliability Applications Central inverter solutions Energy Storage Systems Industrial automation Motor Control Photovoltaic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FF600R12KE4_E - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FF600R12KE4_E
IGBT Modules FF600R12KE4_E
62 mm C-series 1200 V, 600 A IGBT module with emitter controlled HE diode and fast TRENCHSTOP™ IGBT4. Summary of Features Tvj op = 150°C RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Flexibility Optimal electrical performance Highest reliability Applications Central inverter solutions Energy Storage Systems Industrial automation Motor Control Photovoltaic

62 mm C-series 1200 V, 600 A IGBT module with emitter controlled HE diode and fast TRENCHSTOP™ IGBT4.


Summary of Features

  • Tvj op = 150°C
  • RoHS compliant
  • 4 kV AC 1 min Insulation
  • Package with CTI > 400
  • High Creepage and Clearance Distances
  • UL/CSA Certification with UL1557 E83336

Benefits

  • Existing packages with higher current capability, allows to increase inverter output power with same frame size
  • Highest power density
  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • Central inverter solutions
  • Energy Storage Systems
  • Industrial automation
  • Motor Control
  • Photovoltaic
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FF600R12KE4_E
Product Name IGBT Modules
VCE(on) 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKB20N60CTATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 156 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ120N75CP2 - AIKQ120N75CP2 - Infineon Technologies AG
Specs
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 69 ns
View Details
1200V 78A 400W IGBT Transistor - 297-BSM50GD120DN2G - ERSAELECTRONICS PTE. LTD.
Specs
TJ 150 C (302 F)
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers