IGBT MOD 1200V 600A AG-62MMHB
MEDIUM POWER 62MM
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 284962 | 448-FF600R12KE7BPSA1-ND | FF600R12KE7BPSA1 |
| Product Name | IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | AG-62MMHB | Module |