Infineon Technologies AG Power - IGBT - IGBT Modules - FF300R17ME4 FF300R17ME4

Description
EconoDUAL™ 3 1700 V, 300 A half-bridge dual IGBT module with low sat and fast TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode. Also available as variation with PressFIT mounting technology: FF300R17ME4_B11. Summary of Features Easy separation of DC and AC Optimized thermal resistance case to heat sink Highest power density for compact inverter designs Benefits Compact modules Easy and most reliable assembly No plugs and cables required Ideal for low inductive system designs Applications General purpose motor drive - variating frequency and voltage High voltage direct current (HVDC) Medium voltage (MV) drive Motor Control Uninterruptible power supplies (UPS) Designers who used this product also designed with DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules
Request a Quote Datasheet
Description
EconoDUAL™ 3 1700 V, 300 A half-bridge dual IGBT module with low sat and fast TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode. Also available as variation with PressFIT mounting technology: FF300R17ME4_B11. Summary of Features Easy separation of DC and AC Optimized thermal resistance case to heat sink Highest power density for compact inverter designs Benefits Compact modules Easy and most reliable assembly No plugs and cables required Ideal for low inductive system designs Applications General purpose motor drive - variating frequency and voltage High voltage direct current (HVDC) Medium voltage (MV) drive Motor Control Uninterruptible power supplies (UPS) Designers who used this product also designed with DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FF300R17ME4 - FF300R17ME4 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FF300R17ME4
FF300R17ME4
Power - IGBT - IGBT Modules - FF300R17ME4 FF300R17ME4
EconoDUAL™ 3 1700 V, 300 A half-bridge dual IGBT module with low sat and fast TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode. Also available as variation with PressFIT mounting technology: FF300R17ME4_B11. Summary of Features Easy separation of DC and AC Optimized thermal resistance case to heat sink Highest power density for compact inverter designs Benefits Compact modules Easy and most reliable assembly No plugs and cables required Ideal for low inductive system designs Applications General purpose motor drive - variating frequency and voltage High voltage direct current (HVDC) Medium voltage (MV) drive Motor Control Uninterruptible power supplies (UPS) Designers who used this product also designed with DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules DD104N18K | Thyristor / Diode Modules IRLML6344 | N-Channel Power MOSFET FF450R12KT4 | IGBT modules

EconoDUAL™ 3 1700 V, 300 A half-bridge dual IGBT module with low sat and fast TRENCHSTOP™ IGBT4 and Emitter Controlled 3 diode. Also available as variation with PressFIT mounting technology: FF300R17ME4_B11.


Summary of Features

  • Easy separation of DC and AC
  • Optimized thermal resistance case to heat sink
  • Highest power density for compact inverter designs

Benefits

  • Compact modules
  • Easy and most reliable assembly
  • No plugs and cables required
  • Ideal for low inductive system designs

Applications

  • General purpose motor drive - variating frequency and voltage
  • High voltage direct current (HVDC)
  • Medium voltage (MV) drive
  • Motor Control
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • DD104N18K |
    Thyristor / Diode Modules
  • IRLML6344 |
    N-Channel Power MOSFET
  • FF450R12KT4 |
    IGBT modules
  • DD104N18K |
    Thyristor / Diode Modules
  • IRLML6344 |
    N-Channel Power MOSFET
  • FF450R12KT4 |
    IGBT modules
  • DD104N18K |
    Thyristor / Diode Modules
  • IRLML6344 |
    N-Channel Power MOSFET
  • FF450R12KT4 |
    IGBT modules
Supplier's Site Datasheet
IGBT Modules - FF300R17ME4 - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
FF300R17ME4
IGBT Modules FF300R17ME4
FF300R17 - IGBT MODULE

FF300R17 - IGBT MODULE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FF300R17ME4
IGBT Modules FF300R17ME4
IGBT Modules IGBT 1700V 300A

IGBT Modules IGBT 1700V 300A

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FF300R17ME4 FF300R17ME4 FF300R17ME4
Product Name Power - IGBT - IGBT Modules - FF300R17ME4 IGBT Modules IGBT Modules
VCES 1700 volts
VCE(on) 1.95 volts
IC(max) 300 amps
Package Type AG-ECONOD Module
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGW50N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers
1200V 105A 625W IGBT Transistor - 297-BSM75GAL120DN2HOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 625 milliwatts
TJ 150 C (302 F)
Package Type Tray
View Details
4 suppliers
Single IGBTs - 448-AIKWH40N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details