FF600R12ME4P_B72 is a 1200 V, 600 A EconoDUAL™3 module with Trench/Fieldstop IGBT4 and emitter-controlled diodes, including an NTC and pre-applied thermal interface material. The module features a standard housing with an isolated base plate, a maximum junction operating temperature of 150°C, and a module stray inductance of 20 nH. It has a mounting torque specification of 6 Nm for both M5 and M6 screws, a storage temperature range of -40°C to 125°C, and a maximum base plate temperature of 125°C. The module weighs 345 g and meets IEC 60747, IEC 60749, and IEC 60068 qualification standards for industrial applications.
EconoDUAL™ 3 1200 V, 200 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and pre-applied Thermal Interface Material.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF600R12ME4P_B72 |
| Product Name | Power - IGBT - IGBT Modules - FF600R12ME4P_B72 |
| VCE(on) | 1.75 volts |