Infineon Technologies AG IGBT Modules FP40R12KT3BOSA1

Description
Insulated Gate Bipolar Transistor, 55A I(C), 1200V V(BR)CES, N-Channel
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 55A I(C), 1200V V(BR)CES, N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FP40R12KT3BOSA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 55A I(C), 1200V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 55A I(C), 1200V V(BR)CES, N-Channel

Supplier's Site Datasheet
IGBT Modules - FP40R12KT3BOSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Three Phase Inverter 1200V 55A 210W Chassis Mount Module

IGBT Module Three Phase Inverter 1200V 55A 210W Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP40R12KT3BOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP40R12KT3BOSA1
Discrete Semiconductor Products - Transistors - IGBTs FP40R12KT3BOSA1
IGBT MOD 1200V 55A 210W

IGBT MOD 1200V 55A 210W

Supplier's Site
Igbt, Module, N-Ch, 1.2Kv, 40A; Transistor Polarity Infineon - 12AC9630 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, N-Ch, 1.2Kv, 40A; Transistor Polarity Infineon
12AC9630
Igbt, Module, N-Ch, 1.2Kv, 40A; Transistor Polarity Infineon 12AC9630
IGBT, MODULE, N-CH, 1.2KV, 40A; Transistor Polarity:N Channel; DC Collector Current:40A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:210W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

IGBT, MODULE, N-CH, 1.2KV, 40A; Transistor Polarity:N Channel; DC Collector Current:40A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:210W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP40R12KT3BOSA1 FP40R12KT3BOSA1-ND FP40R12KT3BOSA1 12AC9630
Product Name IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs Igbt, Module, N-Ch, 1.2Kv, 40A; Transistor Polarity Infineon
Package Type AG-ECONO2-5 Module TO-3
Unlock Full Specs
to access all available technical data