Infineon Technologies AG IGBT Modules FF600R12KE4

Description
62 mm 1200 V, 600 A dual low sat& fast trench IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Also available as variation with common emitter:FF600R12KE4_ E. Summary of Features Tvj op = 150°C RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Flexibility Optimal electrical performance Highest reliability Applications Energy Storage Systems EV traction inverter Motor Control Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
62 mm 1200 V, 600 A dual low sat& fast trench IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Also available as variation with common emitter:FF600R12KE4_ E. Summary of Features Tvj op = 150°C RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Flexibility Optimal electrical performance Highest reliability Applications Energy Storage Systems EV traction inverter Motor Control Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FF600R12KE4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FF600R12KE4
IGBT Modules FF600R12KE4
62 mm 1200 V, 600 A dual low sat& fast trench IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Also available as variation with common emitter:FF600R12KE4_ E. Summary of Features Tvj op = 150°C RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Flexibility Optimal electrical performance Highest reliability Applications Energy Storage Systems EV traction inverter Motor Control Photovoltaic Uninterruptible power supplies (UPS)

62 mm 1200 V, 600 A dual low sat& fast trench IGBT module with TRENCHSTOP™ IGBT4 and emitter controlled diode. Also available as variation with common emitter:FF600R12KE4_E.


Summary of Features

  • Tvj op = 150°C
  • RoHS compliant
  • 4 kV AC 1 min Insulation
  • Package with CTI > 400
  • High Creepage and Clearance Distances
  • UL/CSA Certification with UL1557 E83336

Benefits

  • Existing packages with higher current capability, allows to increase inverter output power with same frame size
  • Highest power density
  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • Energy Storage Systems
  • EV traction inverter
  • Motor Control
  • Photovoltaic
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FF600R12KE4
Product Name IGBT Modules
VCE(on) 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - DF100R07W1H5FP_B54 - Infineon Technologies AG
Infineon Technologies AG
Specs
IC(max) 100 amps
Package Type AG-EASY1B
Packing Method Tray; TRAY
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers