Infineon Technologies AG Power - IGBT - IGBT Modules - FP100R07N3E4 FP100R07N3E4

Description
EconoPIM™ 3 650 V, 100 A three phase IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled Diode and NTC. Summary of Features Increased blocking voltage capability to 650 V High Short Circuit Capability, Self Limiting Short Circuit Current Tvj op = 150°C VCEsat with positive Temperature Coefficient Integrated NTC temperature sensor Copper Base Plate Solder Contact Technology Standard Housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control
Request a Quote Datasheet
Description
EconoPIM™ 3 650 V, 100 A three phase IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled Diode and NTC. Summary of Features Increased blocking voltage capability to 650 V High Short Circuit Capability, Self Limiting Short Circuit Current Tvj op = 150°C VCEsat with positive Temperature Coefficient Integrated NTC temperature sensor Copper Base Plate Solder Contact Technology Standard Housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FP100R07N3E4 - FP100R07N3E4 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FP100R07N3E4
FP100R07N3E4
Power - IGBT - IGBT Modules - FP100R07N3E4 FP100R07N3E4
EconoPIM™ 3 650 V, 100 A three phase IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled Diode and NTC. Summary of Features Increased blocking voltage capability to 650 V High Short Circuit Capability, Self Limiting Short Circuit Current Tvj op = 150°C VCEsat with positive Temperature Coefficient Integrated NTC temperature sensor Copper Base Plate Solder Contact Technology Standard Housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control

EconoPIM™ 3 650 V, 100 A three phase IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled Diode and NTC.


Summary of Features

  • Increased blocking voltage capability to 650 V
  • High Short Circuit Capability, Self Limiting Short Circuit Current
  • Tvj op = 150°C
  • VCEsat with positive Temperature Coefficient
  • Integrated NTC temperature sensor
  • Copper Base Plate
  • Solder Contact Technology
  • Standard Housing

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Servo motor drive and control
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FP100R07N3E4
IGBT Modules FP100R07N3E4
IGBT Modules IGBT Module 100A 650V

IGBT Modules IGBT Module 100A 650V

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP100R07N3E4 FP100R07N3E4
Product Name Power - IGBT - IGBT Modules - FP100R07N3E4 IGBT Modules
VCES 650 volts
VCE(on) 1.55 volts
IC(max) 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers