FF600R17ME4P is an EconoDUAL™3 module integrating TRENCHSTOP™ IGBT4 with emitter-controlled diodes and an NTC thermistor, featuring pre-applied thermal interface material for high-power converters and wind turbine applications. It is rated for 1700 V collector-emitter voltage, 600 A continuous collector current, and a maximum junction temperature of 150 °C. The module has a copper baseplate, base-to-terminal insulation of 3.4 kV RMS, and a mass of 345 g. The package dimensions are 152 mm × 122 mm, with M5 and M6 mounting screw holes. It complies with IEC 60747, IEC 60749, and IEC 60068 standards.
EconoDUAL™3 1700 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and pre-applied Thermal Interface Material.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF600R17ME4P | FF600R17ME4P |
| Product Name | IGBT Modules | IGBT Modules |
| VCES | 1700 volts | |
| VCE(on) | 1.95 volts | |
| IC(max) | 600 amps |