The FF900R12IP4D is a PrimePACK™2 IGBT module with a 1200 V collector-emitter voltage rating and a 900 A continuous collector current, designed for high-power applications such as motor drives, traction systems, and wind turbines. It integrates Trench/Fieldstop IGBT4 technology and an enlarged Emitter Controlled diode with a built-in NTC thermistor for temperature monitoring. The module uses a Cu baseplate and aluminum oxide insulation, with a 33.0 mm creepage distance and 19.0 mm clearance. It offers a 4 kV AC insulation test voltage, a thermal resistance of 0.15 K/W from junction to case, and a package weight of 825 g. The device meets AEC-Q200 and RoHS standards.
IGBT Modules N-CH 1.2KV 900A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF900R12IP4D |
| Product Name | IGBT Modules |