Infineon Technologies AG Power - IGBT - IGBT Modules - FF800R12KE7_E FF800R12KE7_E

Description
62 mm 1200 V, 800 A common emitter low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat Tvj op = 175°C overload High Creepage and Clearance Distances Isolated base plate Standard housing RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Avoidance of paralleling of IGBT modules Reduced system costs by simplification of the inverter systems Flexibility and ready for three-level configuration Highest reliability Applications Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Solid-State Circuit Breaker Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
62 mm 1200 V, 800 A common emitter low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat Tvj op = 175°C overload High Creepage and Clearance Distances Isolated base plate Standard housing RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Avoidance of paralleling of IGBT modules Reduced system costs by simplification of the inverter systems Flexibility and ready for three-level configuration Highest reliability Applications Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Solid-State Circuit Breaker Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FF800R12KE7_E - FF800R12KE7_E - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FF800R12KE7_E
FF800R12KE7_E
Power - IGBT - IGBT Modules - FF800R12KE7_E FF800R12KE7_E
62 mm 1200 V, 800 A common emitter low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat Tvj op = 175°C overload High Creepage and Clearance Distances Isolated base plate Standard housing RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Highest power density Avoidance of paralleling of IGBT modules Reduced system costs by simplification of the inverter systems Flexibility and ready for three-level configuration Highest reliability Applications Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Solid-State Circuit Breaker Uninterruptible power supplies (UPS)

62 mm 1200 V, 800 A common emitter low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode.


Summary of Features

  • Highest power density
  • Best-in-class VCEsat
  • Tvj op = 175°C overload
  • High Creepage and Clearance Distances
  • Isolated base plate
  • Standard housing
  • RoHS compliant
  • 4 kV AC 1 min Insulation
  • Package with CTI > 400
  • UL/CSA Certification with UL1557 E83336

Benefits

  • Existing packages with higher current capability, allows to increase inverter output power with same frame size
  • Highest power density
  • Avoidance of paralleling of IGBT modules
  • Reduced system costs by simplification of the inverter systems
  • Flexibility and ready for three-level configuration
  • Highest reliability

Applications

  • Energy Storage Systems
  • EV charging
  • General purpose motor drive - variating frequency and voltage
  • Solid-State Circuit Breaker
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FF800R12KE7_E
Product Name Power - IGBT - IGBT Modules - FF800R12KE7_E
VCES 1200 volts
VCE(on) 1.5 volts
IC(max) 800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQB160N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
IGBT Modules - 448-DDB6U180N16RRPB11BPSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
IGBT Modules - DF100R07W1H5FPB53BPSA2-ND - DigiKey
Specs
Package Type Module
View Details
5 suppliers