Infineon Technologies AG IGBTs - Modules - FP35R12U1T4 FP35R12U1T4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1175096-FP35R12U1T4 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1175096-FP35R12U1T4 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - FP35R12U1T4 - 1175096-FP35R12U1T4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FP35R12U1T4
1175096-FP35R12U1T4
IGBTs - Modules - FP35R12U1T4 1175096-FP35R12U1T4
Manufacturer: Infineon Technologies Win Source Part Number: 1175096-FP35R12U1T4 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1175096-FP35R12U1T4
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
35A 1200V IGBT Transistor
297-FP35R12U1T4
35A 1200V IGBT Transistor 297-FP35R12U1T4
IGBT Modules IGBT Module 35A 1200V Product overview: FP35R12U1T4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 35A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP35R12U1T4 can be used for catalog matching and distributor lookup.

IGBT Modules IGBT Module 35A 1200V Product overview: FP35R12U1T4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 35A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP35R12U1T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FP35R12U1T4
IGBT Modules FP35R12U1T4
IGBT Modules IGBT Module 35A 1200V

IGBT Modules IGBT Module 35A 1200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1175096-FP35R12U1T4 297-FP35R12U1T4 FP35R12U1T4
Product Name IGBTs - Modules - FP35R12U1T4 35A 1200V IGBT Transistor IGBT Modules
Package Type SOT3 Tray
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2074953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 100 amps
Package Type Module
View Details
IGBTs - Single - MGW12N120D - 927007-MGW12N120D - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules - XS series (7th-Gen) Model: FGW40XS120 - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details