62 mm 1200 V, 800 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled 7 diode.
Summary of Features
Highest power density
Best-in-class VCE,sat
Tvj op = 175 °C overload
High Creepage and Clearance Distances
RoHS compliant
4 kV AC 1 min Insulation
Package with CTI > 400
UL/CSA Certification with UL1557 E83336
Benefits
Existing packages with higher current capability, allows to increase inverter output power with same frame size
Highest power density
Avoidance of paralleling of IGBT modules
Reduced system costs by simplification of the inverter systems
Flexibility
Highest reliability
Applications
48 V intermediate bus converter (IBC)
Central inverter solutions
Commercial, construction and agricultural vehicles (CAV)
Energy Storage Systems
Motor Control
Designers who used this product also designed with
IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes
FM24CL16B-GTR | F-RAM (Ferroelectric RAM)
FM25W256-G | F-RAM (Ferroelectric RAM)
IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes
FM24CL16B-GTR | F-RAM (Ferroelectric RAM)
FM25W256-G | F-RAM (Ferroelectric RAM)
IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes
FM24CL16B-GTR | F-RAM (Ferroelectric RAM)
FM25W256-G | F-RAM (Ferroelectric RAM)
62 mm 1200 V, 800 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled 7 diode.
Summary of Features
- Highest power density
- Best-in-class VCE,sat
- Tvj op = 175 °C overload
- High Creepage and Clearance Distances
- RoHS compliant
- 4 kV AC 1 min Insulation
- Package with CTI > 400
- UL/CSA Certification with UL1557 E83336
Benefits
- Existing packages with higher current capability, allows to increase inverter output power with same frame size
- Highest power density
- Avoidance of paralleling of IGBT modules
- Reduced system costs by simplification of the inverter systems
- Flexibility
- Highest reliability
Applications
- 48 V intermediate bus converter (IBC)
- Central inverter solutions
- Commercial, construction and agricultural vehicles (CAV)
- Energy Storage Systems
- Motor Control
Designers who used this product also designed with
- IMBF170R1K0M1 |
Silicon Carbide MOSFET Discretes
- FM24CL16B-GTR |
F-RAM (Ferroelectric RAM)
- FM25W256-G |
F-RAM (Ferroelectric RAM)
- IMBF170R1K0M1 |
Silicon Carbide MOSFET Discretes
- FM24CL16B-GTR |
F-RAM (Ferroelectric RAM)
- FM25W256-G |
F-RAM (Ferroelectric RAM)
- IMBF170R1K0M1 |
Silicon Carbide MOSFET Discretes
- FM24CL16B-GTR |
F-RAM (Ferroelectric RAM)
- FM25W256-G |
F-RAM (Ferroelectric RAM)