Infineon Technologies AG IGBT Modules FP35R12W2T7

Description
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1min insulation Al2O3 substrate with low thermal resistance High power density Compact design PressFIT contact technology Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Designers who used this product also designed with 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules
Request a Quote Datasheet
Description
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1min insulation Al2O3 substrate with low thermal resistance High power density Compact design PressFIT contact technology Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Designers who used this product also designed with 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP35R12W2T7 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP35R12W2T7
IGBT Modules FP35R12W2T7
EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1min insulation Al2O3 substrate with low thermal resistance High power density Compact design PressFIT contact technology Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Industrial motor drives and controls Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Designers who used this product also designed with 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules 1ED020I12-F2 | Gate driver ICs FP75R12N2T7 | IGBT modules 6ED2230S12T | Gate driver ICs FP15R12W1T7 | IGBT modules

EasyPIM™ 2B 1200 V, 35 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC.


Summary of Features

  • Low VCEsat
  • TRENCHSTOP™ IGBT7
  • Overload operation up to 175°C
  • 2.5 kV AC 1min insulation
  • Al2O3 substrate with low thermal resistance
  • High power density
  • Compact design
  • PressFIT contact technology

Applications

  • Commercial HVAC
  • General purpose motor drive - variating frequency and voltage
  • Industrial motor drives and controls
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Servo motor drive and control

Designers who used this product also designed with


  • 1ED020I12-F2 |
    Gate driver ICs
  • FP75R12N2T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • FP15R12W1T7 |
    IGBT modules
  • 1ED020I12-F2 |
    Gate driver ICs
  • FP75R12N2T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • FP15R12W1T7 |
    IGBT modules
  • 1ED020I12-F2 |
    Gate driver ICs
  • FP75R12N2T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • FP15R12W1T7 |
    IGBT modules
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP35R12W2T7
Product Name IGBT Modules
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIGW50N65H5 - AIGW50N65H5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
View Details
 - AIKB50N65DH5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Single IGBTs - 448-AIKW40N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers