Infineon Technologies AG 1200V 75A 395W IGBT Transistor FF75R12RT4HOSA1

Description
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FF75R12RT4HOSA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel

Supplier's Site Datasheet
Singapore, Singapore
1200V 75A 395W IGBT Transistor
297-FF75R12RT4HOSA1
1200V 75A 395W IGBT Transistor 297-FF75R12RT4HOSA1
IGBT MOD 1200V 75A 395W Product overview: FF75R12RT4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 395W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 395W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF75R12RT4HOSA1 can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 75A 395W Product overview: FF75R12RT4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 395W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 395W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF75R12RT4HOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - FF75R12RT4HOSA1 - 871733-FF75R12RT4HOSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FF75R12RT4HOSA1
871733-FF75R12RT4HOSA1
IGBTs - Modules - FF75R12RT4HOSA1 871733-FF75R12RT4HOSA1
Manufacturer: Infineon Technologies Win Source Part Number: 871733-FF75R12RT4HOS A1 Operating Temperature Range: -40°C ~ 150°C Features: IGBT Module Trench Field Stop 2 Independent 1200 V 75 A 395 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: FF75R12 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FF75R12RT4, FF75R12RT4-ND, SP000624916

Manufacturer: Infineon Technologies
Win Source Part Number: 871733-FF75R12RT4HOSA1
Operating Temperature Range: -40°C ~ 150°C
Features: IGBT Module Trench Field Stop 2 Independent 1200 V 75 A 395 W Chassis Mount Module
Package: Module
Package: Bulk
Mounting: Chassis Mount
Family Name: FF75R12
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FF75R12RT4, FF75R12RT4-ND, SP000624916

Buy Now Datasheet
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon - 13AC8667 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon
13AC8667
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon 13AC8667
IGBT, MODULE, N-CH, 1.2KV, 75A; Transistor Polarity:N Channel; DC Collector Current:75A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:395W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

IGBT, MODULE, N-CH, 1.2KV, 75A; Transistor Polarity:N Channel; DC Collector Current:75A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:395W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FF75R12RT4HOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FF75R12RT4HOSA1
Discrete Semiconductor Products - Transistors - IGBTs FF75R12RT4HOSA1
IGBT MOD 1200V 75A 395W

IGBT MOD 1200V 75A 395W

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FF75R12RT4HOSA1 297-FF75R12RT4HOSA1 871733-FF75R12RT4HOSA1 13AC8667 FF75R12RT4HOSA1
Product Name 1200V 75A 395W IGBT Transistor IGBTs - Modules - FF75R12RT4HOSA1 Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - IGBTs
Package Type AG-34MM-411 Tray SOT3; Module TO-3
Unlock Full Specs
to access all available technical data