IGBT MOD 1200V 600A AG-62MMHB
MEDIUM POWER 62MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 448-FF600R12KE7EHPSA1-ND | FF600R12KE7EHPSA1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |