Infineon Technologies AG Power - IGBT - IGBT Modules - FF450R12KT4P FF450R12KT4P

Description
62mm C-series 1200 V, 450 A dual IGBT module with trench/fieldstop IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150 °C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications EV charging Uninterruptible power supplies (UPS) Wind
Request a Quote Datasheet
Description
62mm C-series 1200 V, 450 A dual IGBT module with trench/fieldstop IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150 °C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications EV charging Uninterruptible power supplies (UPS) Wind
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FF450R12KT4P - FF450R12KT4P - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FF450R12KT4P
FF450R12KT4P
Power - IGBT - IGBT Modules - FF450R12KT4P FF450R12KT4P
62mm C-series 1200 V, 450 A dual IGBT module with trench/fieldstop IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150 °C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications EV charging Uninterruptible power supplies (UPS) Wind

62mm C-series 1200 V, 450 A dual IGBT module with trench/fieldstop IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material.


Summary of Features

  • Superior solution for frequency controlled inverter drives
  • UL/CSA Certification with UL1557 E83336
  • Operating temperature up to 150 °C
  • Optimized switching characteristic like softness and reduced switching losses
  • Existing packages with higher current capability
  • RoHS compliant

Benefits

  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • EV charging
  • Uninterruptible power supplies (UPS)
  • Wind
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FF450R12KT4P
Product Name Power - IGBT - IGBT Modules - FF450R12KT4P
VCE(on) 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 448-DDB6U180N16RRPB11BPSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1029891-DF1000R17IE4BOSA1 - Win Source Electronics
Specs
VCES 1700 volts
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
4 suppliers
IGBT Modules - DF100R07W1H5FP_B54 - Infineon Technologies AG
Infineon Technologies AG
Specs
IC(max) 100 amps
Package Type AG-EASY1B
Packing Method Tray; TRAY
View Details
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers