Infineon Technologies AG 3300V 450A IGBT Transistor FF450R33T3E3BPSA1

Description
IGBT MOD 3300V 450A AGXHP100-3 Product overview: FF450R33T3E3BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 450A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 450A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R33T3E3BPSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 3300V 450A AGXHP100-3 Product overview: FF450R33T3E3BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 450A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 450A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R33T3E3BPSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300V 450A IGBT Transistor
297-FF450R33T3E3BPSA1
3300V 450A IGBT Transistor 297-FF450R33T3E3BPSA1
IGBT MOD 3300V 450A AGXHP100-3 Product overview: FF450R33T3E3BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 450A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 450A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R33T3E3BPSA 1 can be used for catalog matching and distributor lookup.

IGBT MOD 3300V 450A AGXHP100-3 Product overview: FF450R33T3E3BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300V, 450A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 3300V, 450A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R33T3E3BPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1022087-FF450R33T3E3BPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1022087-FF450R33T3E3BPSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1022087-FF450R33T3E3BPSA1
Win Source Part Number: 1022087-FF450R33T3E3 BPSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: XHP™3 Package: Tray Standard Package: 1 Power - Max: 1000000 W Configuration: Half Bridge Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 3300 V Current - Collector (Ic) (Max): 450 A Vce(on) (Max) @ Vge, Ic: 2.75V @ 15V, 450A Current - Collector Cutoff (Max): 5 mA NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-XHP100-3 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001779538 Base Product Number: FF450R33

Win Source Part Number: 1022087-FF450R33T3E3BPSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: XHP™3
Package: Tray
Standard Package: 1
Power - Max: 1000000 W
Configuration: Half Bridge
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 3300 V
Current - Collector (Ic) (Max): 450 A
Vce(on) (Max) @ Vge, Ic: 2.75V @ 15V, 450A
Current - Collector Cutoff (Max): 5 mA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: AG-XHP100-3
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001779538
Base Product Number: FF450R33

Buy Now Datasheet
IGBT Modules - 448-FF450R33T3E3BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Half Bridge 3300V 450A 1000000W Chassis Mount AG-XHP100-3

IGBT Module Trench Field Stop Half Bridge 3300V 450A 1000000W Chassis Mount AG-XHP100-3

Buy Now Datasheet
Igbt Mod, 3.3Kv, 450A, 150Deg C; Transistor Polarity Infineon - 99AC0283 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Mod, 3.3Kv, 450A, 150Deg C; Transistor Polarity Infineon
99AC0283
Igbt Mod, 3.3Kv, 450A, 150Deg C; Transistor Polarity Infineon 99AC0283
IGBT MOD, 3.3KV, 450A, 150DEG C; Transistor Polarity:N Channel; DC Collector Current:450A; Collector Emitter Saturation Voltage Vce(on):2.5V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:3.3kV; Transistor Case RoHS Compliant: Yes

IGBT MOD, 3.3KV, 450A, 150DEG C; Transistor Polarity:N Channel; DC Collector Current:450A; Collector Emitter Saturation Voltage Vce(on):2.5V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:3.3kV; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FF450R33T3E3BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FF450R33T3E3BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FF450R33T3E3BPSA1
IGBT MOD 3300V 450A AGXHP100-3

IGBT MOD 3300V 450A AGXHP100-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FF450R33T3E3BPSA1
IGBT Modules FF450R33T3E3BPSA1
IGBT Modules XHP 3 3300V dual IGBT module with IGBT3 and Emitter Controlled 3 Diode - Designed for flexibility and reliability!

IGBT Modules XHP 3 3300V dual IGBT module with IGBT3 and Emitter Controlled 3 Diode - Designed for flexibility and reliability!

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FF450R33T3E3BPSA1 1022087-FF450R33T3E3BPSA1 448-FF450R33T3E3BPSA1-ND 99AC0283 FF450R33T3E3BPSA1 FF450R33T3E3BPSA1
Product Name 3300V 450A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules Igbt Mod, 3.3Kv, 450A, 150Deg C; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
PD 1 milliwatts
Unlock Full Specs
to access all available technical data