Infineon Technologies AG Power - IGBT - IGBT Modules - FF450R12KE7 FF450R12KE7

Description
62 mm 1200 V, 450 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat Tvj op = 175°C overload High Creepage and Clearance Distances Isolated base plate Standard housing RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Especially used for NPC2 topology in 3level configuration Highest power density Avoidance of paralleling of IGBT modules Reduced system costs by simplification of the inverter systems Flexibility and ready for three-level configuration Highest reliability Applications Central inverter solutions Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
62 mm 1200 V, 450 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat Tvj op = 175°C overload High Creepage and Clearance Distances Isolated base plate Standard housing RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Especially used for NPC2 topology in 3level configuration Highest power density Avoidance of paralleling of IGBT modules Reduced system costs by simplification of the inverter systems Flexibility and ready for three-level configuration Highest reliability Applications Central inverter solutions Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FF450R12KE7 - FF450R12KE7 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FF450R12KE7
FF450R12KE7
Power - IGBT - IGBT Modules - FF450R12KE7 FF450R12KE7
62 mm 1200 V, 450 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode. Summary of Features Highest power density Best-in-class VCEsat Tvj op = 175°C overload High Creepage and Clearance Distances Isolated base plate Standard housing RoHS compliant 4 kV AC 1 min Insulation Package with CTI > 400 UL/CSA Certification with UL1557 E83336 Benefits Existing packages with higher current capability, allows to increase inverter output power with same frame size Especially used for NPC2 topology in 3level configuration Highest power density Avoidance of paralleling of IGBT modules Reduced system costs by simplification of the inverter systems Flexibility and ready for three-level configuration Highest reliability Applications Central inverter solutions Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Uninterruptible power supplies (UPS)

62 mm 1200 V, 450 A dual low sat & fast trench IGBT module with TRENCHSTOP™ IGBT7 and emitter controlled diode.


Summary of Features

  • Highest power density
  • Best-in-class VCEsat
  • Tvj op = 175°C overload
  • High Creepage and Clearance Distances
  • Isolated base plate
  • Standard housing
  • RoHS compliant
  • 4 kV AC 1 min Insulation
  • Package with CTI > 400
  • UL/CSA Certification with UL1557 E83336

Benefits

  • Existing packages with higher current capability, allows to increase inverter output power with same frame size
  • Especially used for NPC2 topology in 3level configuration
  • Highest power density
  • Avoidance of paralleling of IGBT modules
  • Reduced system costs by simplification of the inverter systems
  • Flexibility and ready for three-level configuration
  • Highest reliability

Applications

  • Central inverter solutions
  • Energy Storage Systems
  • EV charging
  • General purpose motor drive - variating frequency and voltage
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FF450R12KE7
Product Name Power - IGBT - IGBT Modules - FF450R12KE7
VCE(on) 1.5 volts
Unlock Full Specs
to access all available technical data