62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material.
Summary of Features
Superior solution for frequency controlled inverter drives
UL/CSA Certification with UL1557 E83336
Operating temperature up to 150 °C
Optimized switching characteristic like softness and reduced switching losses
Existing packages with higher current capability
RoHS compliant
Benefits
Flexibility
Optimal electrical performance
Highest reliability
Applications
Motor Control
Uninterruptible power supplies (UPS)
62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4, optimized Emitter Controlled Diode and pre-applied Thermal Interface Material.
Summary of Features
- Superior solution for frequency controlled inverter drives
- UL/CSA Certification with UL1557 E83336
- Operating temperature up to 150 °C
- Optimized switching characteristic like softness and reduced switching losses
- Existing packages with higher current capability
- RoHS compliant
Benefits
- Flexibility
- Optimal electrical performance
- Highest reliability
Applications
- Motor Control
- Uninterruptible power supplies (UPS)