Infineon Technologies AG IGBT Modules FP35R12KT4_B15

Description
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module) Summary of Features Low switching losses Low VCEsat Tvj op = 150°C VCEsat with positive temperature coefficient High power and thermal cycling capability Copper base Plate Solder contact technology Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches
Request a Quote Datasheet
Description
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module) Summary of Features Low switching losses Low VCEsat Tvj op = 150°C VCEsat with positive temperature coefficient High power and thermal cycling capability Copper base Plate Solder contact technology Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP35R12KT4_B15 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP35R12KT4_B15
IGBT Modules FP35R12KT4_B15
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module) Summary of Features Low switching losses Low VCEsat Tvj op = 150°C VCEsat with positive temperature coefficient High power and thermal cycling capability Copper base Plate Solder contact technology Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches 1EDI20I12MF | Gate driver ICs TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches

EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module)


Summary of Features

  • Low switching losses
  • Low VCEsat
  • Tvj op = 150°C
  • VCEsat with positive temperature coefficient
  • High power and thermal cycling capability
  • Copper base Plate
  • Solder contact technology
  • Standard housing

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • Commercial HVAC
  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Servo motor drive and control

Designers who used this product also designed with


  • 1EDI20I12MF |
    Gate driver ICs
  • TDB6HK180N16RR_B11 |
    Bridge Rectifier & AC-Switches
  • 1EDI20I12MF |
    Gate driver ICs
  • TDB6HK180N16RR_B11 |
    Bridge Rectifier & AC-Switches
  • 1EDI20I12MF |
    Gate driver ICs
  • TDB6HK180N16RR_B11 |
    Bridge Rectifier & AC-Switches
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FP35R12KT4_B15
IGBT Modules FP35R12KT4_B15
IGBT Modules IGBT 1200V 35A

IGBT Modules IGBT 1200V 35A

Buy Now Datasheet
Transistors FP35R12KT4_B15
IGBT Transistors / Modules ROHS

IGBT Transistors / Modules ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number FP35R12KT4_B15 FP35R12KT4_B15 FP35R12KT4_B15
Product Name IGBT Modules IGBT Modules Transistors
VCE(on) 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - BSM35GD120DN2 - 1154774-BSM35GD120DN2 - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
 - BSM20GD60DLC - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Module
View Details
3 suppliers