Infineon Technologies AG IGBTs - Modules - FF800R12KF4 FF800R12KF4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 919082-FF800R12KF4 Operating Temperature Range: -40°C ~ 125°C Features: IGBT Module - 2 Independent 1200 V 800 A 5000 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: FF800R12 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 919082-FF800R12KF4 Operating Temperature Range: -40°C ~ 125°C Features: IGBT Module - 2 Independent 1200 V 800 A 5000 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: FF800R12 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - FF800R12KF4 - 919082-FF800R12KF4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FF800R12KF4
919082-FF800R12KF4
IGBTs - Modules - FF800R12KF4 919082-FF800R12KF4
Manufacturer: Infineon Technologies Win Source Part Number: 919082-FF800R12KF4 Operating Temperature Range: -40°C ~ 125°C Features: IGBT Module - 2 Independent 1200 V 800 A 5000 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: FF800R12 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 919082-FF800R12KF4
Operating Temperature Range: -40°C ~ 125°C
Features: IGBT Module - 2 Independent 1200 V 800 A 5000 W Chassis Mount Module
Package: Module
Package: Bulk
Mounting: Chassis Mount
Family Name: FF800R12
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
1200V 800A 5000W IGBT Transistor - 297-FF800R12KF4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 800A 5000W IGBT Transistor
297-FF800R12KF4
1200V 800A 5000W IGBT Transistor 297-FF800R12KF4
IGBT MOD 1200V 800A 5000W Product overview: FF800R12KF4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 800A, 5000W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 800A, 5000W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF800R12KF4 can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 800A 5000W Product overview: FF800R12KF4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 800A, 5000W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 800A, 5000W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF800R12KF4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - FF800R12KF4 - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
FF800R12KF4
IGBT Modules FF800R12KF4
IGBT MOD 1200V 800A 5000W

IGBT MOD 1200V 800A 5000W

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FF800R12KF4
Discrete Semiconductor Products - Transistors - IGBTs FF800R12KF4
IGBT MOD 1200V 800A 5000W

IGBT MOD 1200V 800A 5000W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 919082-FF800R12KF4 297-FF800R12KF4 FF800R12KF4 FF800R12KF4
Product Name IGBTs - Modules - FF800R12KF4 1200V 800A 5000W IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data