Infineon Technologies AG IGBT Modules FP15R12W1T4PBPSA1

Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 30A 20mW Chassis Mount Module
Request a Quote Datasheet
Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 30A 20mW Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP15R12W1T4PBPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 1200V 30A 20mW Chassis Mount Module

IGBT Module Trench Field Stop Three Phase Inverter 1200V 30A 20mW Chassis Mount Module

Buy Now Datasheet
IGBTs - 2184347 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2184347
IGBTs 2184347
Infineon FP15R12W1T4PBPSA1

Infineon FP15R12W1T4PBPSA1

Supplier's Site
IGBTs - 2184348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon FP15R12W1T4PBPSA1

Infineon FP15R12W1T4PBPSA1

Supplier's Site
IGBTs - 2184348 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2184348
IGBTs 2184348
Infineon FP15R12W1T4PBPSA1

Infineon FP15R12W1T4PBPSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FP15R12W1T4PBPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP15R12W1T4PBPSA1
Discrete Semiconductor Products - Transistors - IGBTs FP15R12W1T4PBPSA1
IGBT MOD 1200V 30A 20MW

IGBT MOD 1200V 30A 20MW

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FP15R12W1T4PBPSA1
IGBT Modules FP15R12W1T4PBPSA1
IGBT Modules LOW POWER EASY

IGBT Modules LOW POWER EASY

Buy Now Datasheet
Igbt Mod, Seven Npn, 1.2Kv, 15A; Dc Collector Current Infineon - 93AC7014 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Mod, Seven Npn, 1.2Kv, 15A; Dc Collector Current Infineon
93AC7014
Igbt Mod, Seven Npn, 1.2Kv, 15A; Dc Collector Current Infineon 93AC7014
IGBT MOD, SEVEN NPN, 1.2KV, 15A; DC Collector Current:15A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:Module; No. of Pins:23Pins; RoHS Compliant: Yes

IGBT MOD, SEVEN NPN, 1.2KV, 15A; DC Collector Current:15A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:Module; No. of Pins:23Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP15R12W1T4PBPSA1-ND 2184347 FP15R12W1T4PBPSA1 FP15R12W1T4PBPSA1 93AC7014
Product Name IGBT Modules IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules Igbt Mod, Seven Npn, 1.2Kv, 15A; Dc Collector Current Infineon
Package Type Module EASY1B TO-3
Unlock Full Specs
to access all available technical data