The FP50R06KE3 is an EconoPIM™2 module containing a 600 V IGBT and an emitter-controlled diode, designed for inverter and brake-chopper applications. It has a maximum collector current of 100 A at 175°C junction temperature and a total power dissipation of 190 W. The module is housed in a baseplate-mounted package with a base plate made of copper and features an aluminum oxide insulator with a creepage distance of 10.0 mm and a clearance of 7.5 mm. It meets the IEC 60747-16 standard for isolation. The junction-to-case thermal resistance for the IGBT is 0.35 K/W, and for the diode, it is 1.0 K/W. The module weighs 180 g and has a mounting torque specification of 3.00-6.00 Nm for M5 screws. Operating junction temperature ranges from -40°C to 150°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP50R06KE3 |
| Product Name | IGBT Modules |