IGBT module with a 600 V voltage rating and 15 A continuous current, designed for three-phase inverter applications in industrial drives and power supplies. The module uses the EASY2 package and has an IGBT2 technology, with a collector-emitter saturation voltage of 1.95 V at 15 A and 25 °C, and a thermal resistance from junction to case of 1.60 K/W for the diodes and 1.00 K/W for the IGBT. It includes a brake chopper with a 600 V rating and 15 A current capability, and a reverse recovery charge of 1.60 mJ for the rectifier diodes.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP15R06KL4 |
| Product Name | IGBT Modules |