Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Modules FP100R12N3T7BPSA1

Description
Win Source Part Number: 1201061-FP100R12N3T7 BPSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Package: Tray Standard Package: 10 Configuration: Three Phase Inverter Input: Three Phase Bridge Rectifier IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 100 A NTC Thermistor: Yes ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP004145198,448-FP10 0R12N3T7BPSA1 Base Product Number: FP100R12
Request a Quote Datasheet
Description
Win Source Part Number: 1201061-FP100R12N3T7 BPSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Package: Tray Standard Package: 10 Configuration: Three Phase Inverter Input: Three Phase Bridge Rectifier IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 100 A NTC Thermistor: Yes ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP004145198,448-FP10 0R12N3T7BPSA1 Base Product Number: FP100R12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1201061-FP100R12N3T7BPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1201061-FP100R12N3T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1201061-FP100R12N3T7BPSA1
Win Source Part Number: 1201061-FP100R12N3T7 BPSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Package: Tray Standard Package: 10 Configuration: Three Phase Inverter Input: Three Phase Bridge Rectifier IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 100 A NTC Thermistor: Yes ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP004145198,448-FP10 0R12N3T7BPSA1 Base Product Number: FP100R12

Win Source Part Number: 1201061-FP100R12N3T7BPSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Package: Tray
Standard Package: 10
Configuration: Three Phase Inverter
Input: Three Phase Bridge Rectifier
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 100 A
NTC Thermistor: Yes
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP004145198,448-FP100R12N3T7BPSA1
Base Product Number: FP100R12

Buy Now
IGBT Modules - 448-FP100R12N3T7BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 1200V 100A

IGBT Module Trench Field Stop Three Phase Inverter 1200V 100A

Buy Now Datasheet
IGBTs - 2539822 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2539822
IGBTs 2539822
Infineon FP100R12N3T7BPSA1

Infineon FP100R12N3T7BPSA1

Supplier's Site
IGBTs - 2539823 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2539823
IGBTs 2539823
Infineon FP100R12N3T7BPSA1

Infineon FP100R12N3T7BPSA1

Supplier's Site
IGBTs - 2539823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon FP100R12N3T7BPSA1

Infineon FP100R12N3T7BPSA1

Supplier's Site
Singapore, Singapore
Low-Power IGBT Transistor
297-FP100R12N3T7BPSA1
Low-Power IGBT Transistor 297-FP100R12N3T7BPSA1
LOW POWER ECONO AG-ECONO3B-711 Product overview: FP100R12N3T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP100R12N3T7BPSA 1 can be used for catalog matching and distributor lookup.

LOW POWER ECONO AG-ECONO3B-711 Product overview: FP100R12N3T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP100R12N3T7BPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt Module, Pim-3H, 1.2Kv, 100A Rohs Compliant Infineon - 47AK6511 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Pim-3H, 1.2Kv, 100A Rohs Compliant Infineon
47AK6511
Igbt Module, Pim-3H, 1.2Kv, 100A Rohs Compliant Infineon 47AK6511
IGBT MODULE, PIM-3H, 1.2KV, 100A ROHS COMPLIANT: YES

IGBT MODULE, PIM-3H, 1.2KV, 100A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FP100R12N3T7BPSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
FP100R12N3T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FP100R12N3T7BPSA1
LOW POWER ECONO AG-ECONO3B-711

LOW POWER ECONO AG-ECONO3B-711

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1201061-FP100R12N3T7BPSA1 448-FP100R12N3T7BPSA1-ND 2539822 297-FP100R12N3T7BPSA1 47AK6511 FP100R12N3T7BPSA1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules IGBTs Low-Power IGBT Transistor Igbt Module, Pim-3H, 1.2Kv, 100A Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data