Infineon Technologies AG IGBT Modules FF450R12KE4

Description
62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled Diode. Also available with Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150 °C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications Energy Storage Systems General purpose motor drive - variating frequency and voltage Motor Control Traction Wired Communication Designers who used this product also designed with IRLML9301 | P-Channel Power MOSFET DZ800S17K3 | IGBT modules DD250S65K3 | IGBT modules IDM02G120C5 | CoolSiC™ Schottky Diodes FF450R33T3E3_B5 | IGBT modules BSZ099N06LS5 | N-Channel Power MOSFET IMBG120R234M2H | Silicon Carbide MOSFET Discretes IRLML9301 | P-Channel Power MOSFET DZ800S17K3 | IGBT modules DD250S65K3 | IGBT modules IDM02G120C5 | CoolSiC™ Schottky Diodes FF450R33T3E3_B5 | IGBT modules BSZ099N06LS5 | N-Channel Power MOSFET IMBG120R234M2H | Silicon Carbide MOSFET Discretes IRLML9301 | P-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled Diode. Also available with Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150 °C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications Energy Storage Systems General purpose motor drive - variating frequency and voltage Motor Control Traction Wired Communication Designers who used this product also designed with IRLML9301 | P-Channel Power MOSFET DZ800S17K3 | IGBT modules DD250S65K3 | IGBT modules IDM02G120C5 | CoolSiC™ Schottky Diodes FF450R33T3E3_B5 | IGBT modules BSZ099N06LS5 | N-Channel Power MOSFET IMBG120R234M2H | Silicon Carbide MOSFET Discretes IRLML9301 | P-Channel Power MOSFET DZ800S17K3 | IGBT modules DD250S65K3 | IGBT modules IDM02G120C5 | CoolSiC™ Schottky Diodes FF450R33T3E3_B5 | IGBT modules BSZ099N06LS5 | N-Channel Power MOSFET IMBG120R234M2H | Silicon Carbide MOSFET Discretes IRLML9301 | P-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FF450R12KE4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FF450R12KE4
IGBT Modules FF450R12KE4
62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled Diode. Also available with Thermal Interface Material. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 150 °C Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications Energy Storage Systems General purpose motor drive - variating frequency and voltage Motor Control Traction Wired Communication Designers who used this product also designed with IRLML9301 | P-Channel Power MOSFET DZ800S17K3 | IGBT modules DD250S65K3 | IGBT modules IDM02G120C5 | CoolSiC™ Schottky Diodes FF450R33T3E3_B5 | IGBT modules BSZ099N06LS5 | N-Channel Power MOSFET IMBG120R234M2H | Silicon Carbide MOSFET Discretes IRLML9301 | P-Channel Power MOSFET DZ800S17K3 | IGBT modules DD250S65K3 | IGBT modules IDM02G120C5 | CoolSiC™ Schottky Diodes FF450R33T3E3_B5 | IGBT modules BSZ099N06LS5 | N-Channel Power MOSFET IMBG120R234M2H | Silicon Carbide MOSFET Discretes IRLML9301 | P-Channel Power MOSFET 1 2

62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled Diode. Also available with Thermal Interface Material.


Summary of Features

  • Superior solution for frequency controlled inverter drives
  • UL/CSA Certification with UL1557 E83336
  • Operating temperature up to 150 °C
  • Optimized switching characteristic like softness and reduced switching losses
  • Existing packages with higher current capability
  • RoHS compliant

Benefits

  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • Energy Storage Systems
  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Traction
  • Wired Communication

Designers who used this product also designed with


  • IRLML9301 |
    P-Channel Power MOSFET
  • DZ800S17K3 |
    IGBT modules
  • DD250S65K3 |
    IGBT modules
  • IDM02G120C5 |
    CoolSiC™ Schottky Diodes
  • FF450R33T3E3_B5 |
    IGBT modules
  • BSZ099N06LS5 |
    N-Channel Power MOSFET
  • IMBG120R234M2H |
    Silicon Carbide MOSFET Discretes
  • IRLML9301 |
    P-Channel Power MOSFET
  • DZ800S17K3 |
    IGBT modules
  • DD250S65K3 |
    IGBT modules
  • IDM02G120C5 |
    CoolSiC™ Schottky Diodes
  • FF450R33T3E3_B5 |
    IGBT modules
  • BSZ099N06LS5 |
    N-Channel Power MOSFET
  • IMBG120R234M2H |
    Silicon Carbide MOSFET Discretes
  • IRLML9301 |
    P-Channel Power MOSFET

1
2

Supplier's Site Datasheet
Singapore, Singapore
1.2KV 520A IGBT Transistor
297-FF450R12KE4
1.2KV 520A IGBT Transistor 297-FF450R12KE4
IGBT Modules N-CH 1.2KV 520A Product overview: FF450R12KE4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 520A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 520A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R12KE4 can be used for catalog matching and distributor lookup.

IGBT Modules N-CH 1.2KV 520A Product overview: FF450R12KE4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 520A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 520A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF450R12KE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EUPC IBGTs - FF450R12KE4 - Galco Industrial Electronics
Madison Heights, MI, United States
EUPC IBGTs
FF450R12KE4
EUPC IBGTs FF450R12KE4
IGBT,Dual,1200V,450A

IGBT,Dual,1200V,450A

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FF450R12KE4
IGBT Modules FF450R12KE4
IGBT Modules N-CH 1.2KV 520A

IGBT Modules N-CH 1.2KV 520A

Buy Now Datasheet
Transistors - FF450R12KE4 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FF450R12KE4
Transistors FF450R12KE4
IGBT Modules N-CH 1.2KV 520A

IGBT Modules N-CH 1.2KV 520A

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number FF450R12KE4 297-FF450R12KE4 FF450R12KE4 FF450R12KE4 FF450R12KE4
Product Name IGBT Modules 1.2KV 520A IGBT Transistor EUPC IBGTs IGBT Modules Transistors
VCE(on) 1.75 volts
IC(max) 450 amps
Package Type AG-62MMHB Tray
Unlock Full Specs
to access all available technical data