The FP25R12U1T4 is an IGBT module with a Trench/Fieldstop IGBT4 and emitter-controlled diode, designed for auxiliary inverters, air-conditioning, motor drives, and servo drives. It features a press-fit mounting system with an Al2O3 substrate and a rugged duplex frame construction. The module has a maximum collector-emitter voltage of 1200 V, a continuous collector current of 25 A, and a peak collector current of 50 A. The maximum junction operating temperature is 150 °C, and the total power dissipation is rated at 190 W. It meets UL 94 V-0 flammability standard and is UL-approved (E83335). The physical dimensions include a contact-to-contact distance of 85.50 mm and an overall height of 162.37 mm. It employs an NTC thermistor for temperature monitoring with a resistance of 5 kΩ at 25 °C.
IGBT Modules IGBT Module 25A 1200V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP25R12U1T4 |
| Product Name | IGBT Modules |