- Trained on our vast library of engineering resources.

Infineon Technologies AG IGBT Modules FP100R12W3T7_B11

Description
EasyPIM™ 3B 1200 V, 100 A IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, PressFIT contact technology and NTC. As a member of Easy3B package family, it enriches the product portfolio for industrial drives application. Summary of Features IGBT and diode are based on latest micro-pattern trenches technology Low Rth and low power losses Enhanced controllability of dv/dt Optimized for drive applications Benefits Higher power density Lower power losses Complete portfolio in 12mm height Platform-based design Power extension Reduction in system cost Reduced system complexity Applications Industrial motor drives and controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP100R12W3T7_B11 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP100R12W3T7_B11
IGBT Modules FP100R12W3T7_B11
EasyPIM™ 3B 1200 V, 100 A IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, PressFIT contact technology and NTC. As a member of Easy3B package family, it enriches the product portfolio for industrial drives application. Summary of Features IGBT and diode are based on latest micro-pattern trenches technology Low Rth and low power losses Enhanced controllability of dv/dt Optimized for drive applications Benefits Higher power density Lower power losses Complete portfolio in 12mm height Platform-based design Power extension Reduction in system cost Reduced system complexity Applications Industrial motor drives and controls

EasyPIM™ 3B 1200 V, 100 A IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, PressFIT contact technology and NTC. As a member of Easy3B package family, it enriches the product portfolio for industrial drives application.


Summary of Features

  • IGBT and diode are based on latest micro-pattern trenches technology
  • Low Rth and low power losses
  • Enhanced controllability of dv/dt
  • Optimized for drive applications

Benefits

  • Higher power density
  • Lower power losses
  • Complete portfolio in 12mm height
  • Platform-based design
  • Power extension
  • Reduction in system cost
  • Reduced system complexity

Applications

  • Industrial motor drives and controls
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP100R12W3T7_B11
Product Name IGBT Modules
VCES 1200 volts
VCE(on) 1.5 volts
IC(max) 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Discretes - IKD10N60R - Infineon Technologies AG
Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 2 to 20 kHz
tr 10 ns
View Details
4 suppliers
Automotive IGBT Discretes - AIKB50N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 100 kHz
Package Type PG-TO263-3
View Details
N-Channel Depletion Mode MOSFET - BSS169I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
MOSFET Operating Mode Depletion
View Details
Automotive IGBT & CoolSiC™ MOSFET Modules - FS660R08A6P2FB - Infineon Technologies AG
Specs
VCES 750 volts
VCE(on) 1.1 volts
IC(max) 1320 amps
View Details