Infineon Technologies AG Discrete Semiconductor Products Transistors IGBTs IGBT Modules FP150R12KT4BPSA1

Description
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FP150R12KT4BPSA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors IGBTs IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules Series: EconoPIM™ 3 Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase Inverter Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 150 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Series: EconoPIM™ 3
Package: Tray
Product Status: Active
IGBT Type: Trench Field Stop
Configuration: Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 150 A

Buy Now Datasheet
Singapore, Singapore
1200V 150A IGBT Transistor
297-FP150R12KT4BPSA1
1200V 150A IGBT Transistor 297-FP150R12KT4BPSA1
IGBT MODULE 1200V 150A Product overview: FP150R12KT4BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 150A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP150R12KT4BPSA1 can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 150A Product overview: FP150R12KT4BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 150A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP150R12KT4BPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt Mod, 1.2Kv, 150A; Continuous Collector Current Infineon - 93AC7016 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Mod, 1.2Kv, 150A; Continuous Collector Current Infineon
93AC7016
Igbt Mod, 1.2Kv, 150A; Continuous Collector Current Infineon 93AC7016
IGBT MOD, 1.2KV, 150A; Continuous Collector Current:150A; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MOD, 1.2KV, 150A; Continuous Collector Current:150A; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP150R12KT4BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP150R12KT4BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FP150R12KT4BPSA1
IGBT MODULE 1200V 150A

IGBT MODULE 1200V 150A

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP150R12KT4BPSA1 297-FP150R12KT4BPSA1 93AC7016 FP150R12KT4BPSA1
Product Name Discrete Semiconductor Products Transistors IGBTs IGBT Modules 1200V 150A IGBT Transistor Igbt Mod, 1.2Kv, 150A; Continuous Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
Package Type AG-ECONO3B-411 SOT3 Tray TO-3
Unlock Full Specs
to access all available technical data